Op Amp, 500uV Vos, 90kHz GBW, 1Ch, SOIC, SM Product overview: LM10CWMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 90kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM10CWMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196688-LM10CWMX
Packaging: Reel
Mounting Style: SMD
Supply Current: 300μA
Amplifier Type: General Purpose
Current - Input Bias: 12nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LM10
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V
General Purpose Amplifier 1 Circuit 14-SOIC
General Purpose Amplifier 1 Circuit 14-SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM10CWMX | 1196688-LM10CWMX | LM10CWMXTR-ND | LM10CWMX | LM10CWMX | LM10CWMX | LM10CWMX |
| Product Name | 90kHz SOIC Operational Amplifier IC | Electronic Surplus - LM10CWMX | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 20 volts | 1.1 volts | |||||
| Slew Rate | 0.2000 V/µs | ||||||
| Bandwidth | 0.0900 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | Tape and Reel | SOIC; "14-SOIC (0.295"", 7.50mm Width)" | SOIC; 14-SOIC (0.295\", 7.50mm Width) | Surface Mount | 0degC ~ 70degC |