Texas Instruments LM124 Quadruple Operational Amplifier LM124DRG4

Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Description
Quadruple Operational Amplifier 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM124DRG4 is a quadruple operational amplifier in a 14-pin SOIC package measuring 8.65mm × 6mm, rated for operation from -55°C to +125°C with a supply range of 3V to 36V. It features an input offset voltage of 3mV maximum, input bias current of 50nA maximum across the temperature range, and integrated EMI and RF filtering. The device is ESD rated at 2kV HBM and 1.5kV CDM and accepts differential input voltages up to the supply rail. It is a pin-compatible replacement for all earlier LM124 versions.

Datasheet Summary
Powered by GS/AI

The LM124DRG4 is a quadruple operational amplifier in a 14-pin SOIC package measuring 8.65mm × 6mm, rated for operation from -55°C to +125°C with a supply range of 3V to 36V. It features an input offset voltage of 3mV maximum, input bias current of 50nA maximum across the temperature range, and integrated EMI and RF filtering. The device is ESD rated at 2kV HBM and 1.5kV CDM and accepts differential input voltages up to the supply rail. It is a pin-compatible replacement for all earlier LM124 versions.

Suppliers

Company
Product
Description
Supplier Links
LM124 Quadruple Operational Amplifier - LM124DRG4 - Texas Instruments
Dallas, TX, United States
LM124 Quadruple Operational Amplifier
LM124DRG4
LM124 Quadruple Operational Amplifier LM124DRG4
Quadruple Operational Amplifier 14-SOIC -55 to 125

Quadruple Operational Amplifier 14-SOIC -55 to 125

Buy Now Datasheet
 - LM124DRG4 - Rochester Electronics
Newburyport, MA, United States
LM124 Quadruple operational amplifier with -55C to 125C operation

LM124 Quadruple operational amplifier with -55C to 125C operation

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30210-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30210-1-ND
Instrumentation, Op Amps, Buffer Amps 296-30210-1-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30210-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30210-6-ND
Instrumentation, Op Amps, Buffer Amps 296-30210-6-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-30210-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-30210-2-ND
Instrumentation, Op Amps, Buffer Amps 296-30210-2-ND
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM124DRG4
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM124DRG4
Quad Op Amp, 1.2MHz BW, 16V, SOIC, 4-Ch Product overview: LM124DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124DRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, SOIC, 4-Ch Product overview: LM124DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DRG4 - 133746-LM124DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DRG4
133746-LM124DRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DRG4 133746-LM124DRG4
Manufacturer: Texas Instruments Win Source Part Number: 133746-LM124DRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 133746-LM124DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM124DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM124DRG4
Integrated Circuits (ICs) - Linear - Amplifiers LM124DRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM124DRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM124DRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM124DRG4
Instrumentation, OP Amps, Buffer Amps LM124DRG4
General Purpose Amplifier 4 Circuit Differential 14-SOIC

General Purpose Amplifier 4 Circuit Differential 14-SOIC

Buy Now
Op-Amp, Quad, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 53AH7034 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
53AH7034
Op-Amp, Quad, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 53AH7034
OP-AMP, QUAD, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, QUAD, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 34AH0926 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments
34AH0926
Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments 34AH0926
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM124DRG4
Operational Amplifiers - Op Amps LM124DRG4
Operational Amplifiers - Op Amps Quad Op Amp

Operational Amplifiers - Op Amps Quad Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM124DRG4 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM124DRG4
Instrumentation, OP Amps, Buffer Amps LM124DRG4
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM124DRG4 LM124DRG4 296-30210-1-ND 687-LM124DRG4 133746-LM124DRG4 LM124DRG4 LM124DRG4 LM124DRG4 53AH7034 LM124DRG4 LM124DRG4
Product Name LM124 Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.2MHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124DRG4 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
VOS 3 millivolts 3 millivolts 3 millivolts 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC SOIC; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 14-SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCLVD110ARHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00088I-14DR - 1012824-HPA00088I-14DR - Win Source Electronics
Specs
Standards RoHS
GBW 2080 MHz
Bandwidth 2080 MHz
View Details
2 suppliers
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
3 suppliers