Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A ISL28227FUBZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 1048262-ISL28227FUBZ -T7A Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 2.2mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 1048262-ISL28227FUBZ -T7A Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 2.2mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL28227FUBZ-T7A is a dual low noise operational amplifier designed for high precision applications. It features a low input offset voltage of ±75µV maximum and a low input bias current of ±10nA maximum, making it suitable for applications requiring high DC accuracy. The amplifier operates over a wide supply voltage range of 4.5V to 40V and has a gain-bandwidth product of 10MHz, ensuring stability at unity gain. This device is characterized by very low voltage noise of 2.5nV/,àöHz and a superb temperature coefficient of offset voltage at 0.5µV/°C maximum. It is housed in an 8-lead MSOP package and is rated for an extended operating temperature range of -40°C to +125°C. Typical applications include precision instrumentation, medical devices, and active filter circuits. The ISL28227FUBZ-T7A offers a compact solution with reliable performance for demanding engineering projects.

Datasheet Summary
Powered by GS/AI

The ISL28227FUBZ-T7A is a dual low noise operational amplifier designed for high precision applications. It features a low input offset voltage of ±75µV maximum and a low input bias current of ±10nA maximum, making it suitable for applications requiring high DC accuracy. The amplifier operates over a wide supply voltage range of 4.5V to 40V and has a gain-bandwidth product of 10MHz, ensuring stability at unity gain. This device is characterized by very low voltage noise of 2.5nV/,àöHz and a superb temperature coefficient of offset voltage at 0.5µV/°C maximum. It is housed in an 8-lead MSOP package and is rated for an extended operating temperature range of -40°C to +125°C. Typical applications include precision instrumentation, medical devices, and active filter circuits. The ISL28227FUBZ-T7A offers a compact solution with reliable performance for demanding engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A - 1048262-ISL28227FUBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A
1048262-ISL28227FUBZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A 1048262-ISL28227FUBZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048262-ISL28227FUBZ -T7A Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 2.2mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Intersil
Win Source Part Number: 1048262-ISL28227FUBZ-T7A
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V
Operating Supply Current: 2.2mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Op Amps - 2638921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2638921
Op Amps 2638921
Renesas Electronics ISL28227FUBZ-T7A

Renesas Electronics ISL28227FUBZ-T7A

Supplier's Site
Op Amps - 2638923P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2638923P
Op Amps 2638923P
Renesas Electronics ISL28227FUBZ-T7A

Renesas Electronics ISL28227FUBZ-T7A

Supplier's Site
Op Amps - 2638923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2638923
Op Amps 2638923
Renesas Electronics ISL28227FUBZ-T7A

Renesas Electronics ISL28227FUBZ-T7A

Supplier's Site
Singapore, Singapore
Operational Amplifier IC
687-ISL28227FUBZ-T7A
Operational Amplifier IC 687-ISL28227FUBZ-T7A
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28227FUBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28227FUBZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28227FUBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28227FUBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28227FUBZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28227FUBZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28227FUBZ-T7ATR-ND
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28227FUBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28227FUBZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28227FUBZ-T7A
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28227FUBZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28227FUBZ-T7A
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28227FUBZ-T7A
Precision Amplifiers ISL28227FUBZ-T7A
Precision Amplifiers Precision Low Noise Op Amp IC

Precision Amplifiers Precision Low Noise Op Amp IC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
ISL28227FUBZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28227FUBZ-T7A
IC OPAMP GP 2 CIRCUIT 8MSOP

IC OPAMP GP 2 CIRCUIT 8MSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28227FUBZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28227FUBZ-T7A
General Purpose Amplifier 2 Circuit 8-MSOP

General Purpose Amplifier 2 Circuit 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1048262-ISL28227FUBZ-T7A 2638921 687-ISL28227FUBZ-T7A ISL28227FUBZ-T7ATR-ND ISL28227FUBZ-T7A ISL28227FUBZ-T7A ISL28227FUBZ-T7A ISL28227FUBZ-T7A ISL28227FUBZ-T7A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUBZ-T7A Op Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 40 volts 5 volts 4.5 volts 4.5 volts
Source Current (IS) 2.2 milliamps 2.2 milliamps 2.2 milliamps 2.2 milliamps
VOS 0.0100 millivolts 0.0100 millivolts 0.0100 millivolts
IBIAS 1.00E-3 µA 1.00E-3 µA 1.00E-3 µA
GBW 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Op Amps - 1904333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD544LH - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 0.0500 MHz
View Details