Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 091647-LM13700MX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 300μV
Family Name: LM13700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): AU5517DR2G; AU5517DR2; LM13700N;
Introduction Date: November 01, 1994
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Clock & Timing
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO16
Dual Transconductance Amplifier, 2MHz, 18V, SOIC, 2-Ch Product overview: LM13700MX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700MX can be used for catalog matching and distributor lookup.
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
IC OPAMP TRANSCOND 2 CIRC 16SOIC
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM13700MX | 091647-LM13700MX | LM13700MX | 687-LM13700MX | LM13700MXTR-ND | LM13700MX | LM13700MX | LM13700MX | LM13700MX |
| Product Name | LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX | Dual 2MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 18 volts | 36 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| GBW | 2 MHz | 2 MHz | 2 MHz | 2 MHz | |||||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | 50 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |