The LM224NG is a quad operational amplifier designed for single supply applications, operating within a voltage range of 3.0 V to 32 V. It features true differential inputs and low input bias currents, with a maximum of 100 nA for the LM224A variant. The device is internally compensated and includes short-circuit protected outputs, making it suitable for a variety of applications without the need for external biasing components. The common mode input range extends to the negative supply, allowing for greater flexibility in circuit design. The LM224NG is available in a PDIP-14 package and is compliant with RoHS standards, ensuring it meets environmental regulations. Its ruggedness is enhanced by ESD clamps on the inputs, and it is suitable for automotive applications under the NCV prefix. This amplifier is ideal for engineers seeking a reliable and versatile solution for their operational amplifier needs.
Manufacturer: ON Semiconductor
Win Source Part Number: 206300-LM224NG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Family Name: LM224
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM224N,602; LM2902N; LM224N;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz BW, 32V Max, PDIP-14 Product overview: LM224NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224NG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC, OP AMP, 1MHZ, 0.6V/ us, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Op-Amp, Quad, Single Supply, 32 V Supply, -25 to 85 C, PDIP14
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 206300-LM224NG | 687-LM224NG | LM224NGOS-ND | LM224NG | 45J0710 | 70099800 | LM224NG | LM224NG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224NG | Quad 1MHz 32V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 1Mhz, 0.6V/ Us, Dip-14; No. Of Amplifiers Onsemi | Op-Amp, Quad, Single Supply, 32 V Supply, -25 to 85 C, PDIP14 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 to 32 volts | 3 to 32 volts | 3 volts | 3 volts | ||
| Source Current (IS) | 1.4 milliamps | 3 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | 7 millivolts | 2 millivolts | ||||
| IBIAS | 0.0900 µA | 0.0900 µA | -0.3000 µA | 0.0900 µA | ||||
| GBW | 1 MHz | 1 MHz | 1 MHz |