Dual general-purpose operational amplifier in an 8-pin CDIP package with an operating temperature range of -55°C to 125°C, supporting a supply voltage of 3V to 30V, a gain bandwidth product of 0.7MHz, a quiescent current of 0.35mA per channel, and an input offset voltage maximum of 2mV at 25°C. The device features a common-mode input voltage range that includes ground and includes internal RF and EMI filtering.
Dual General-Purpose Operational Amplifier 8-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196895-LM158JGB
Family Name: LM158
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MXL1013MJ8+; MXL1013MJ8; MXL1013AMJ8+;
Introduction Date: June 01, 1976
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
CDIP-8 Operational Amplifier ROHS
OP AMP, 0.7MHZ, 0.3V/US, 3000UV, CDIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM158JGB | 1196895-LM158JGB | LM158JGB | 28AH3046 |
| Product Name | LM158 Dual General-Purpose Operational Amplifier | Electronic Surplus - LM158JGB | Amplifier and Comparator Chips | Op Amp, 0.7Mhz, 0.3V/us, 3000Uv, Cdip-8; No. Of Amplifiers Texas Instruments |
| VOS | 5 millivolts | |||
| CMRR | 70 dB | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Package Type | CDIP,LCCC | |||
| Standards and Certifications | RoHS |