Quad Low Power JFET Input Operational Amplifier 14-SOIC 0 to 70
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1196163-LF444CM
Packaging: Tube
Mounting Style: SMD
Supply Current: 600μA
Amplifier Type: J-FET
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 10pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Family Part Number: LF444
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Quad Op Amp, 1MHz BW, 18V, 600uA, SOIC, 4-Ch Product overview: LF444CM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, 600uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, 600uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF444CM can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Low Power JFET Input Operational Amplifier 14-SOIC 0 to 70
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF444CM | LF444CM-ND | 1196163-LF444CM | 687-LF444CM | LF444CM | LF444CM | LF444CM | LF444CM |
| Product Name | LF444 Quad Low Power JFET Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF444CM | Quad 1MHz 18V 600uA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 10 to 36 volts | 18 volts | 36 volts | 36 volts | |||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Quiescent Current (IQ) | 200 microamps | |||||||
| CMRR | 80 dB | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |