Quadruple Operational Amplifier 14-CDIP -55 to 125
Quad Op Amp, 1.2MHz GBW, 70dB CMRR, 125°C, CDIP Product overview: LM124AJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124AJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196793-LM124AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Push-Pull, No 14-CDIP
QUAD, 30-V, 1.2-MHZ, 3-MV OFFSET
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LM124A QUADRUPLE OPERATIONAL AMP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124AJ | 687-LM124AJ | 1196793-LM124AJ | LM124AJ | LM124AJ | LM124AJ | LM124AJ |
| Product Name | LM124A Quadruple Operational Amplifier | Quad 1.2MHz Operational Amplifier IC | Electronic Surplus - LM124AJ | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | OP Amp Quad GP ?16V/32V 14-Pin CDIP | Instrumentation, OP Amps, Buffer Amps |
| VOS | 3 millivolts | ||||||
| CMRR | 70 dB | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | CDIP,CFP,LCCC | Rail/Tube | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | CDIP | Through Hole | ||
| Supply Voltage (VS) | 3 to 32 volts | 32 volts | 3 volts |