Wide Bandwidth Quad JFET Input Operational Amplifiers 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082555-LF147J
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 5 V to 44 V, ±2.5 V to 22 V
Operating Supply Current: 7.2mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quad JFET Op Amp, 4MHz GBW, 13V/µs SR, CDIP Product overview: LF147J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF147J can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-CDIP
J-FET Amplifier 4 Circuit 14-CDIP
IC OPAMP JFET 4 CIRCUIT 14CDIP
IC OPAMP JFET 4 CIRCUIT 14CDIP
Operational Amplifiers - Op Amps Wide Bw Quad JFET Input Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF147J | 082555-LF147J | 687-LF147J | 296-36212-5-ND | LF147J | LF147J | LF147J | LF147J |
| Product Name | LF147 Wide Bandwidth Quad JFET Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147J | Quad 4MHz 13V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 5 to 44 volts | 5 to 44 volts | 10 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | ||
| Input Voltage Noise (Vn) | 20 nV/rt.Hz |