IC OP AMP 1CH 8-PDIP
IC OPAMP SGL NON COMPENSTD 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM201ANOS-ND | LM201AN | LM201AN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | |
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Supply Voltage (VS) | 10 volts |