Texas Instruments LM158QML Low Power Dual Operational Amplifier LM158AH/883

Description
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
Request a Quote Datasheet
Description
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM158QML Low Power Dual Operational Amplifier - LM158AH/883 - Texas Instruments
Dallas, TX, United States
LM158QML Low Power Dual Operational Amplifier
LM158AH/883
LM158QML Low Power Dual Operational Amplifier LM158AH/883
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125

Low Power Dual Operational Amplifier 8-TO-99 -55 to 125

Buy Now Datasheet
Dual 1MHz 20mA Operational Amplifier IC - 687-LM158AH/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1MHz 20mA Operational Amplifier IC
687-LM158AH/883
Dual 1MHz 20mA Operational Amplifier IC 687-LM158AH/883
Dual Op Amp, 1MHz GBW, 20mA Out, TO-99, -55°C to 125°C Product overview: LM158AH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 20mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 20mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AH/883 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 20mA Out, TO-99, -55°C to 125°C Product overview: LM158AH/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 20mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 20mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AH/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AH/883 - 1196885-LM158AH/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AH/883
1196885-LM158AH/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AH/883 1196885-LM158AH/883
Manufacturer: Texas Instruments Win Source Part Number: 1196885-LM158AH/883 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196885-LM158AH/883
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM158AH/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM158AH/883
Instrumentation, OP Amps, Buffer Amps LM158AH/883
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM158AH/883 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM158AH/883
Instrumentation, OP Amps, Buffer Amps LM158AH/883
IC OPAMP GP 2 CIRCUIT TO99-8

IC OPAMP GP 2 CIRCUIT TO99-8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM158AH/883 687-LM158AH/883 1196885-LM158AH/883 LM158AH/883 LM158AH/883
Product Name LM158QML Low Power Dual Operational Amplifier Dual 1MHz 20mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AH/883 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 32 volts
Slew Rate 0.5000 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube TO-99-8 Metal Can Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC415AJE-TR13 - Rochester Electronics
Specs
Package Type SOIC; SOIC14
Life Cycle Stage Obsolete
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers