Quad General-Purpose Operational Amplifier 14-CDIP -55 to 125
Quad Op Amp, 1MHz BW, 18V, CDIP, -55 to 125C Product overview: LM148J from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM148J can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082592-LM148J
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 2.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
CDIP-14 Operational Amplifier ROHS
General Purpose Amplifier 4 Circuit 14-CDIP
IC OP AMP QUAD 741 14-CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM148J | 7320727 | 7320727P | 687-LM148J | 082592-LM148J | LM148J | LM148J | LM148J |
| Product Name | LM148 Quad General-Purpose Operational Amplifier | Op Amps | Op Amps | Quad 1MHz 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM148J | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 8 to 36 volts | 10 to 44 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 3600 microamps | |||||||
| CMRR | 70 dB | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |