The ISL55004 is a high speed, low power, low cost monolithic operational amplifier. The ISL55004 is unity-gain stable and features a 300V/µs slew rate and 200MHz bandwidth while requiring only 8.5mA of supply current per amplifier.brbr The power supply operating range of the ISL55004 is from ±15V down to ±2.5V. For single-supply operation, the ISL55004 operates from 30V down to 5V.brbr The ISL55004 also features an extremely wide output voltage swing of -12.75V/+13.4V with VsubS/sub = ±15V and RsubL/sub = 1k?.brbr At a gain of +1, the ISL55004 has a -3dB bandwidth of 200MHz with a phase margin of 55°. Because of its conventional voltage-feedback topology, the ISL55004 allow the use of reactive or non-linear elements in its feedback network. This versatility combined with low cost and 140mA of output-current drive makes the ISL55004 an ideal choice for price-sensitive applications requiring low power and high speed.brbr The ISL55004 is in a 14 Ld SO (0.150") package and specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921897-ISL55004IBZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL55004
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL55004IBZ-T7TR, ISL55004IBZ-T7DKR, ISL55004IBZ-T7CT, ISL55004IBZT7
IC OPAMP VFB 4 CIRCUIT 14SOIC Product overview: ISL55004IBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55004IBZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit 14-SOIC
Voltage Feedback Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps ISL59114IRUZ-EVALZ EVAL BRD RHS COMPLI
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL55004IBZ-T7 | 921897-ISL55004IBZ-T7 | 687-ISL55004IBZ-T7 | ISL55004IBZ-T7 | ISL55004IBZ-T7 | ISL55004IBZ-T7 | ISL55004IBZ-T7 | ISL55004IBZ-T7 |
| Product Name | High Supply Voltage 200MHz Unity-Gain Stable Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55004IBZ-T7 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 5 to 30 volts | 4.5 volts | ||||||
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||||
| VOS | 5 millivolts | 1.2 millivolts | ||||||
| IBIAS | 0.6000 to 3.5 µA | 0.6000 µA |