J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 002473-LF347DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Family Name: LF347
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): TL084BCDRE4; TL064BCDRG4; TL064BCDRE4;
Introduction Date: October 08, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quad JFET Op-Amp, 4MHz, 16V/µs, 200pA, SOIC Product overview: LF347DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347DT can be used for catalog matching and distributor lookup.
OPAMP, 4MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
Operational Amplifier, QUAD, 4 MHz, 4, 16 V/ s, SOIC, 14 RoHS Compliant: Yes
IC OPAMP JFET 4 CIRCUIT 14SO
3mV 4MHz 20pA SOIC-14 FET InputAmplifiers ROHS
IC OPAMP JFET 4 CIRCUIT 14SO
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps Quad Wideband JFET
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-LF347DTDKR-ND | 002473-LF347DT | 151879P | 687-LF347DT | 69AH0602 | 45Y5379 | LF347DT | LF347DT | LF347DT | LF347DT | LF347DT | LF347DT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347DT | Op Amps | Quad 4MHz 16V SOIC Operational Amplifier IC | Opamp, 4Mhz, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier, Quad, 4 Mhz, 4, 16 V/ S, Soic, 14 Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||||||
| Slew Rate | 16 V/µs | 16 V/µs | 16 V/µs | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | SO-14 | Tape and Reel | Surface Mount | SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage (VS) | 8 to 36 volts | ? to 18 volts | 44 volts | 44 volts |