Manufacturer: STMicroelectronics
Win Source Part Number: 018792-LM258QT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Low-power dual op-amps with low input bias current Product overview: LM258QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258QT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-DFN (2x2)
General Purpose Amplifier 2 Circuit 8-DFN (2x2)
General Purpose Amplifier 2 Circuit 8-DFN (2x2)
IC OPAMP GP 2 CIRCUIT 8DFN
OPAMP, 1.1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
Operational Amplifiers - Op Amps Low PWR Dual Op 100dB 1.1MHz 20nA
IC OPAMP GP 2 CIRCUIT 8DFN
General Purpose Amplifier 2 Circuit 8-DFN (2x2)
IC OPAMP GP 2 CIRCUIT 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 018792-LM258QT | 687-LM258QT | 497-14859-2-ND | LM258QT | 69AH0624 | LM258QT | LM258QT | LM258QT | LM258QT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258QT | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 1.1Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 volts | 3 volts | |||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||
| VOS | 1 millivolts | 5 millivolts | 5 millivolts | ||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz |