JFET Input Operational Amplifiers 8-SOIC 0 to 70
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 070887-LF356M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
JFET Op Amp, 5MHz BW, 18V Dual Supply, SOIC Product overview: LF356M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF356M can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps JFET Input Operational Amplifiers 8-SOIC 0 to 70
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF356M | LF356M-ND | 070887-LF356M | 687-LF356M | LF356M | LF356M | LF356M | LF356M | LF356M |
| Product Name | LF356 JFET Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356M | Dual 5MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 to 36 volts | 30 volts | 30 volts | ||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Quiescent Current (IQ) | 5000 microamps | ||||||||
| CMRR | 80 dB | ||||||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |