STMicroelectronics, Inc. Op Amps L2720W13TR

Description
STMicroelectronics L2720W13TR
Request a Quote Datasheet
Description
STMicroelectronics L2720W13TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 1891842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1891842
Op Amps 1891842
STMicroelectronics L2720W13TR

STMicroelectronics L2720W13TR

Supplier's Site
Op Amps - 1892040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1892040
Op Amps 1892040
STMicroelectronics L2720W13TR

STMicroelectronics L2720W13TR

Supplier's Site
Op Amps - 1892040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1892040P
Op Amps 1892040P
STMicroelectronics L2720W13TR

STMicroelectronics L2720W13TR

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-11047-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11047-1-ND
Instrumentation, Op Amps, Buffer Amps 497-11047-1-ND
General Purpose Amplifier 2 Circuit 16-SO

General Purpose Amplifier 2 Circuit 16-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11047-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11047-2-ND
Instrumentation, Op Amps, Buffer Amps 497-11047-2-ND
General Purpose Amplifier 2 Circuit 16-SO

General Purpose Amplifier 2 Circuit 16-SO

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-11047-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-11047-6-ND
Instrumentation, Op Amps, Buffer Amps 497-11047-6-ND
General Purpose Amplifier 2 Circuit 16-SO

General Purpose Amplifier 2 Circuit 16-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2720W13TR - 018232-L2720W13TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2720W13TR
018232-L2720W13TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2720W13TR 018232-L2720W13TR
Manufacturer: STMicroelectronics Win Source Part Number: 018232-L2720W13TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO W Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V Operating Supply Current: 10mA Channel Output Current: 1A Gain Bandwidth Product (GBP): 1.2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018232-L2720W13TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO W
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 10mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 1.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 1.2MHz 1A SOIC Operational Amplifier IC
687-L2720W13TR
Dual 1.2MHz 1A SOIC Operational Amplifier IC 687-L2720W13TR
Dual Op Amp, 1.2MHz GBW, 1A Out, SOIC, SM Product overview: L2720W13TR from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 1A, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 1A, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L2720W13TR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.2MHz GBW, 1A Out, SOIC, SM Product overview: L2720W13TR from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2MHz, 1A, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.2MHz, 1A, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L2720W13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
L2720W13TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps L2720W13TR
IC OPAMP GP 2 CIRCUIT 16SO

IC OPAMP GP 2 CIRCUIT 16SO

Supplier's Site Datasheet
Op-Amp, Dual, 1.2Mhz, 2V/us, Wsoic-16; No. Of Amplifiers Stmicroelectronics - 45AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1.2Mhz, 2V/us, Wsoic-16; No. Of Amplifiers Stmicroelectronics
45AC7232
Op-Amp, Dual, 1.2Mhz, 2V/us, Wsoic-16; No. Of Amplifiers Stmicroelectronics 45AC7232
OP-AMP, DUAL, 1.2MHZ, 2V/US, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:2V/µs; Supply Voltage Range:4V to 28V, ± 2V to ± 14V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, DUAL, 1.2MHZ, 2V/US, WSOIC-16; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:2V/µs; Supply Voltage Range:4V to 28V, ± 2V to ± 14V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - L2720W13TR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
L2720W13TR
Instrumentation, OP Amps, Buffer Amps L2720W13TR
IC OPAMP GP 2 CIRCUIT 16SO

IC OPAMP GP 2 CIRCUIT 16SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - L2720W13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
L2720W13TR
Instrumentation, OP Amps, Buffer Amps L2720W13TR
General Purpose Amplifier 2 Circuit 16-SO

General Purpose Amplifier 2 Circuit 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
L2720W13TR
Operational Amplifiers - Op Amps L2720W13TR
Operational Amplifiers - Op Amps Low Drop Dual 1A Op Amp SO16

Operational Amplifiers - Op Amps Low Drop Dual 1A Op Amp SO16

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - L2720W13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
L2720W13TR
Integrated Circuits (ICs) - Linear - Amplifiers L2720W13TR
IC OPAMP GP 2 CIRCUIT 16SO

IC OPAMP GP 2 CIRCUIT 16SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1891842 1892040P 497-11047-1-ND 018232-L2720W13TR 687-L2720W13TR L2720W13TR 45AC7232 L2720W13TR L2720W13TR L2720W13TR L2720W13TR
Product Name Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L2720W13TR Dual 1.2MHz 1A SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 1.2Mhz, 2V/us, Wsoic-16; No. Of Amplifiers Stmicroelectronics Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Package Type So SO SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SO W Tape and Reel Surface Mount SOIC; 16-SOIC (0.295\", 7.50mm Width) Surface Mount
Number of Pins 16 16
Source Current (IS) 10 milliamps 10 milliamps 10 milliamps 10 milliamps
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs
Unlock Full Specs
to access all available technical data