Manufacturer: Fairchild Semiconductor
Win Source Part Number: 070563-L272M
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300" 7.62mm)
Manufacturer Device Package: 8-DIP
Number of Circuits: 2
Standard Package: 3000
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 1 V/µs
Gain Bandwidth Product: 350kHz
Current - Input Bias: 300nA
Voltage - Input Offset: 15mV
Current - Supply: 8mA
Current - Output / Channel: 700mA
Voltage - Supply Single/Dual (±): 4 V ~ 28 V ±2 V ~ 14 V
Alternative Parts (Cross-Reference): KA334; L2722; L272;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-DIP
OP AMP, 350KHZ, 1V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:1V/µs; Supply Voltage Range:4V to 28V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual OP amp
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 070563-L272M | L272MFS-ND | 58K1804 | L272M | L272M | L272M | L272M | L272M |
| Product Name | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Op Amp, 350Khz, 1V/us, Dip-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||||
| Standards | RoHS | RoHS | RoHS |