Texas Instruments LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers LM13700MX/NOPB

Description
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
Request a Quote
Description
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM13700 is a dual operational transconductance amplifier with linearizing diodes and high-impedance buffers, designed for current-controlled applications such as filters, oscillators, and audio amplifiers. It is available in a 16-pin SOIC package measuring 3.91mm by 9.90mm. The LM13700MX/NOPB variant operates over a temperature range of 0°C to 70°C and is supplied in a 2500-reel tape configuration. The device features adjustable transconductance over six decades, excellent amplifier matching, and a 10-dB signal-to-noise improvement referenced to 0.5% THD due to integrated linearizing diodes.

Datasheet Summary
Powered by GS/AI

The LM13700 is a dual operational transconductance amplifier with linearizing diodes and high-impedance buffers, designed for current-controlled applications such as filters, oscillators, and audio amplifiers. It is available in a 16-pin SOIC package measuring 3.91mm by 9.90mm. The LM13700MX/NOPB variant operates over a temperature range of 0°C to 70°C and is supplied in a 2500-reel tape configuration. The device features adjustable transconductance over six decades, excellent amplifier matching, and a 10-dB signal-to-noise improvement referenced to 0.5% THD due to integrated linearizing diodes.

Suppliers

Company
Product
Description
Supplier Links
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers - LM13700MX/NOPB - Texas Instruments
Dallas, TX, United States
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers
LM13700MX/NOPB
LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers LM13700MX/NOPB
Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70

Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 2MHz SOIC Operational Amplifier IC
687-LM13700MX/NOPB
Dual 2MHz SOIC Operational Amplifier IC 687-LM13700MX/NOPB
Transconductance Amp, Dual, 2MHz, SOIC, 2-Ch Product overview: LM13700MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700MX/NOPB can be used for catalog matching and distributor lookup.

Transconductance Amp, Dual, 2MHz, SOIC, 2-Ch Product overview: LM13700MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM13700MX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM13700MX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LM13700MX/NOPBCT-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM13700MX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM13700MX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LM13700MX/NOPBDKR-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM13700MX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM13700MX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LM13700MX/NOPBTR-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB - 018657-LM13700MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB
018657-LM13700MX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB 018657-LM13700MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018657-LM13700MX/NOP B Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 1μA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 2.6mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 018657-LM13700MX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Clock & Timing

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM13700MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM13700MX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM13700MX/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM13700MX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM13700MX/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site Datasheet
No. Of Amplifiers Texas Instruments - 34AH0928 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
34AH0928
No. Of Amplifiers Texas Instruments 34AH0928
NO. OF AMPLIFIERS:2 AMPLIFIER; SUPPLY VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

NO. OF AMPLIFIERS:2 AMPLIFIER; SUPPLY VO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transconductance Amplifiers
LM13700MX/NOPB
Transconductance Amplifiers LM13700MX/NOPB
Transconductance Amplifiers Dual OP Amp Transconductance

Transconductance Amplifiers Dual OP Amp Transconductance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM13700MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM13700MX/NOPB
Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Transconductance Amplifier 2 Circuit Push-Pull 16-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM13700MX/NOPB
Instrumentation, OP Amps, Buffer Amps LM13700MX/NOPB
IC OPAMP TRANSCOND 2 CIRC 16SOIC

IC OPAMP TRANSCOND 2 CIRC 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM13700MX/NOPB 687-LM13700MX/NOPB LM13700MX/NOPBCT-ND 018657-LM13700MX/NOPB LM13700MX/NOPB LM13700MX/NOPB 34AH0928 LM13700MX/NOPB LM13700MX/NOPB LM13700MX/NOPB
Product Name LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers Dual 2MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM13700MX/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps No. Of Amplifiers Texas Instruments Transconductance Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 18 volts 10 to 36 volts 10 volts 10 volts
VOS 4 millivolts 0.3000 millivolts 0.3000 millivolts 0.3000 millivolts
GBW 2 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 50 V/µs 50 V/µs 50 V/µs 50 V/µs 5.00E-5 V/µs 50 V/µs 50 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
SOT23 Operational Amplifier IC - 687-CLC404AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2600 V/µs
Bandwidth 175 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers