Wide Bandwidth Quad JFET Input Operational Amplifier 14-CDIP -55 to 125
Wide Bandwidth Quad JFET Input Operational Amplifier 14-CDIP -55 to 125 Product overview: LF147J/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF147J/883 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196045-LF147J/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 14CDIP
J-FET Amplifier 4 Circuit 14-CDIP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF147J/883 | 687-LF147J/883 | 1196045-LF147J/883 | LF147J/883 | LF147J/883 | LF147J/883 |
| Product Name | LF147QML Wide Bandwidth Quad JFET Input Operational Amplifier | Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF147J/883 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | OP Amp Quad GP ?22V 14-Pin CDIP |
| Slew Rate | 13 V/µs | 8 V/µs | 8 V/µs | |||
| Bandwidth | 4 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Rail/Tube | Through Hole | DIP; CDIP; 14-CDIP (0.300\", 7.62mm) | CDIP | ||
| Number of Devices | 4 |