Audio Amplifiers POWER AMPLIFIER Product overview: LA42031-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LA42031-E can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 5W 13SIPH
Amplifier IC 1-Channel (Mono) Class AB 13-SIPH
IC AMP CLASS AB MONO 5W 13SIPH
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 742-LA42031-E | LA42031-E | LA42031-E | LA42031-E |
| Product Name | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 15 volts | 15 to 5.5 volts | 5.5 to 15 volts | |
| Operating Temperature | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Package Type | Rail/Tube | 13-SIP Exposed Tab | SIP; 13-SIP Exposed Tab | Through Hole |