The LM224DR2G is a quad operational amplifier designed for single supply applications, operating within a voltage range of 3.0 V to 32 V. It features true differential inputs and low input bias currents, with a maximum of 100 nA for the LM224A variant. The device is internally compensated and includes short-circuit protected outputs, making it suitable for various applications without the need for external biasing components. The common mode input range extends to the negative supply, allowing for greater flexibility in circuit design. The LM224DR2G is housed in a 14-SOIC package and is RoHS compliant, ensuring it meets environmental standards. It operates effectively within a temperature range of -25°C to +85°C, making it suitable for a variety of environments.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1MHz BW, 16V, SOIC, 4-Ch, General Purpose Product overview: LM224DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224DR2G can be used for catalog matching and distributor lookup.
onsemi LM224DR2G Operational Amplifier
onsemi LM224DR2G Operational Amplifier
onsemi LM224DR2G Operational Amplifier
Manufacturer: ON Semiconductor
Win Source Part Number: 018690-LM224DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 1MHZ, 0.6V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Product Range:-; MSL:- RoHS Compliant: Yes
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 3V to 32V, SOIC, 14 RoHS Compliant: Yes
Operational Amplifiers - Op Amps 3-32V Quad Channel Lo PWR -25 to 85deg
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224DR2GOSDKR-ND | 687-LM224DR2G | 6896706 | 6896706P | 018690-LM224DR2G | LM224DR2G | LM224DR2G | LM224DR2G | 98H0552 | 58M7999 | LM224DR2G | LM224DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 16V SOIC Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224DR2G | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.6V/us, Soic-14; No. Of Amplifiers Onsemi | Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Soic, 14 Rohs Compliant Onsemi | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; Soic | SOIC; SOIC | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | Surface Mount | ||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 16 volts | 3 to 32 volts | 32 volts | 3 volts | 3 to 32 volts | |||||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs |