Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers 16-PDIP 0 to 70
Dual Transconductance Amplifier, 2MHz, 80dB CMRR, PDIP Product overview: LM13700N from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM13700N can be used for catalog matching and distributor lookup.
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
Transconductance Amplifier 2 Circuit Push-Pull 16-PDIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM13700N | 687-LM13700N | LM13700N-ND | LM13700N | LM13700N | LM13700N |
| Product Name | LM13700 Dual Operational Transconductance Amplifier with Linearizing Diodes and Buffers | Dual 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 36 volts | 18 volts | 10 volts | 10 volts | ||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||
| GBW | 2 MHz | 2 MHz | 2 MHz | |||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |