Dual General-Purpose Operational Amplifier 20-LCCC -55 to 125
Dual Op Amp, 700kHz BW, 16V, LCC, -55 to 125C Product overview: LM158FKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158FKB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196893-LM158FKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, CQCC20
General Purpose Amplifier 2 Circuit 20-LCCC (8.89x8.89)
IC OPAMP GP 2 CIRCUIT 20LCCC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158FKB | 687-LM158FKB | 1196893-LM158FKB | LM158FKB | LM158FKB | LM158FKB |
| Product Name | LM158 Dual General-Purpose Operational Amplifier | Dual 700kHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158FKB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| VOS | 5 millivolts | 3 millivolts | ||||
| CMRR | 70 dB | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | CDIP,LCCC | Rail/Tube | LCCC20 | 20-CLCC | Surface Mount | |
| Supply Voltage (VS) | 3 to 32 volts |