Renesas Electronics Corporation QFN Linear Comparator IC ISL55100AIRZ

Description
IC COMPARATOR DRVR/WINDOW 72-QFN Product overview: ISL55100AIRZ from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Linear Comparator IC, Specialty Logic ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR DRVR/WINDOW 72-QFN Product overview: ISL55100AIRZ from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Linear Comparator IC, Specialty Logic ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Linear Comparator IC - 703-ISL55100AIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Linear Comparator IC
703-ISL55100AIRZ
QFN Linear Comparator IC 703-ISL55100AIRZ
IC COMPARATOR DRVR/WINDOW 72-QFN Product overview: ISL55100AIRZ from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Linear Comparator IC, Specialty Logic ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100AIRZ can be used for catalog matching and distributor lookup.

IC COMPARATOR DRVR/WINDOW 72-QFN Product overview: ISL55100AIRZ from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Linear Comparator IC, Specialty Logic ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-ISL55100AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Logic - ISL55100AIRZ - ODG (Origin Data Global)
Shenzhen, China
Specialty Logic
ISL55100AIRZ
Specialty Logic ISL55100AIRZ
IC COMPARATOR DRVR/WINDOW 72-QFN

IC COMPARATOR DRVR/WINDOW 72-QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
ISL55100AIRZ
Analog Comparators ISL55100AIRZ
Analog Comparators W/ANNEAL QD 18V PIN RX/TX 12OHM S TYP

Analog Comparators W/ANNEAL QD 18V PIN RX/TX 12OHM S TYP

Buy Now Datasheet
Analog Comparator; Comparator Type Renesas - 79K7045 - Newark, An Avnet Company
Chicago, IL, United States
Analog Comparator; Comparator Type Renesas
79K7045
Analog Comparator; Comparator Type Renesas 79K7045
ANALOG COMPARATOR; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:12ns; Supply Voltage Range:9V to 18V; Comparator Case Style:QFN; No. of Pins:72Pins; IC Output Type:CML, LVDS; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

ANALOG COMPARATOR; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:12ns; Supply Voltage Range:9V to 18V; Comparator Case Style:QFN; No. of Pins:72Pins; IC Output Type:CML, LVDS; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Analog Comparators Amplifier and Comparator Chips Operational Amplifiers Analog Comparators
Product Number 703-ISL55100AIRZ ISL55100AIRZ ISL55100AIRZ 79K7045
Product Name QFN Linear Comparator IC Specialty Logic Analog Comparators Analog Comparator; Comparator Type Renesas
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 12 to 18 volts 9 to 18 volts
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data