Dual Operational Amplifier 8-VSSOP -25 to 85
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
General Purpose Amplifier 2 Circuit 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 018785-LM258DGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Dual Op Amp, 700kHz BW, 16V, 8-MSOP, SM Product overview: LM258DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258DGKR can be used for catalog matching and distributor lookup.
OP-AMP, 700KHZ, 0.3V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-25°C; RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Dual Operational Amplifier
General Purpose Amplifier 2 Circuit 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258DGKR | 296-17217-6-ND | 018785-LM258DGKR | 687-LM258DGKR | 34AH0933 | LM258DGKR | LM258DGKR | LM258DGKR | LM258DGKR | LM258DGKR |
| Product Name | LM258 Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258DGKR | Dual 700kHz 16V MSOP Operational Amplifier IC | Op-Amp, 700Khz, 0.3V/us, Msop-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | 32 volts | |||||
| VOS | 5 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 70 dB |