STMicroelectronics, Inc. Quad 1.3MHz QFN Operational Amplifier IC LM224QT

Description
Quad Op Amp, 1.3MHz GBW, 300nA Ib, QFN Product overview: LM224QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224QT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Op Amp, 1.3MHz GBW, 300nA Ib, QFN Product overview: LM224QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224QT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1.3MHz QFN Operational Amplifier IC
687-LM224QT
Quad 1.3MHz QFN Operational Amplifier IC 687-LM224QT
Quad Op Amp, 1.3MHz GBW, 300nA Ib, QFN Product overview: LM224QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224QT can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.3MHz GBW, 300nA Ib, QFN Product overview: LM224QT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.3MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.3MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224QT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-13035-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13035-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13035-6-ND
General Purpose Amplifier 4 Circuit 16-QFN (3x3)

General Purpose Amplifier 4 Circuit 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13035-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13035-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13035-2-ND
General Purpose Amplifier 4 Circuit 16-QFN (3x3)

General Purpose Amplifier 4 Circuit 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13035-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13035-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13035-1-ND
General Purpose Amplifier 4 Circuit 16-QFN (3x3)

General Purpose Amplifier 4 Circuit 16-QFN (3x3)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224QT - 018694-LM224QT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224QT
018694-LM224QT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224QT 018694-LM224QT
Manufacturer: STMicroelectronics Win Source Part Number: 018694-LM224QT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 1.5mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 018694-LM224QT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 1.5mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Op Amps - 2396298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2396298
Op Amps 2396298
STMicroelectronics LM224QT

STMicroelectronics LM224QT

Supplier's Site
Op Amps - 2396299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2396299
Op Amps 2396299
STMicroelectronics LM224QT

STMicroelectronics LM224QT

Supplier's Site
Op Amps - 2396299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2396299P
Op Amps 2396299P
STMicroelectronics LM224QT

STMicroelectronics LM224QT

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224QT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM224QT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM224QT
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM224QT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM224QT
Instrumentation, OP Amps, Buffer Amps LM224QT
General Purpose Amplifier 4 Circuit 16-QFN (3x3)

General Purpose Amplifier 4 Circuit 16-QFN (3x3)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM224QT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM224QT
Instrumentation, OP Amps, Buffer Amps LM224QT
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM224QT
Operational Amplifiers - Op Amps LM224QT
Operational Amplifiers - Op Amps Low Power 1.3 MHz Quad Op Amp 100dB

Operational Amplifiers - Op Amps Low Power 1.3 MHz Quad Op Amp 100dB

Buy Now Datasheet
Opamp, 1.3Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 69AH0621 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.3Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics
69AH0621
Opamp, 1.3Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics 69AH0621
OPAMP, 1.3MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

OPAMP, 1.3MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM224QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM224QT
Integrated Circuits (ICs) - Linear - Amplifiers LM224QT
IC OPAMP GP 4 CIRCUIT 16QFN

IC OPAMP GP 4 CIRCUIT 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-LM224QT 497-13035-6-ND 018694-LM224QT 2396298 LM224QT LM224QT LM224QT LM224QT 69AH0621 LM224QT
Product Name Quad 1.3MHz QFN Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224QT Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Opamp, 1.3Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 15 volts 3 to 30 volts 3 volts 3 volts
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details