Texas Instruments LM158A Dual General Purpose Bipolar Operational Amplifier LM158AJG

Description
Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM158A Dual General Purpose Bipolar Operational Amplifier - LM158AJG - Texas Instruments
Dallas, TX, United States
LM158A Dual General Purpose Bipolar Operational Amplifier
LM158AJG
LM158A Dual General Purpose Bipolar Operational Amplifier LM158AJG
Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125

Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AJG - 992562-LM158AJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AJG
992562-LM158AJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AJG 992562-LM158AJG
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992562-LM158AJG Packaging: Rail/Tube Length: 9.6 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Number of Elements: 2 Thickness: 4.57 mm Height: 5.08 mm Slew Rate: 0.3 V/µs Gain Bandwidth Product: 700 kHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 70 dB Input Bias Current: 50 nA Width: 6.67 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): LM158JG; LM158J; LM101AJ; LT1194MJ8/883; LF412MJ8/883; AD744BQ; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000 Max Power Dissipation: 550 mW Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 100 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992562-LM158AJG
Packaging: Rail/Tube
Length: 9.6 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 0.3 V/µs
Gain Bandwidth Product: 700 kHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 50 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM158JG; LM158J; LM101AJ; LT1194MJ8/883; LF412MJ8/883; AD744BQ;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Power Dissipation: 550 mW
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Power Supply Rejection Ratio (PSRR): 65 dB
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 2 mV

Buy Now
Singapore, Singapore
Dual Operational Amplifier IC
687-LM158AJG
Dual Operational Amplifier IC 687-LM158AJG
Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125 Product overview: LM158AJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AJG can be used for catalog matching and distributor lookup.

Dual General Purpose Bipolar Operational Amplifier 8-CDIP -55 to 125 Product overview: LM158AJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AJG can be used for catalog matching and distributor lookup.

Supplier's Site
Amplifier and Comparator Chips - LM158AJG - ODG (Origin Data Global)
Shenzhen, China
Amplifier and Comparator Chips
LM158AJG
Amplifier and Comparator Chips LM158AJG
CDIP-8 Operational Amplifier ROHS

CDIP-8 Operational Amplifier ROHS

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LM158AJG 992562-LM158AJG 687-LM158AJG LM158AJG
Product Name LM158A Dual General Purpose Bipolar Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AJG Dual Operational Amplifier IC Amplifier and Comparator Chips
VOS 2 millivolts 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Package Type CDIP,LCCC DIP; CDIP; CDIP Rail/Tube
Standards RoHS
Unlock Full Specs
to access all available technical data