JFET Input Operational Amplifiers 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1052278-LF156H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 12 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: LF156
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): UA741CH; UA741EH; MC34001AH;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit TO-99-8
JFET Op Amp, 5MHz GBW, 85dB CMRR, 12V/µs SR, TO-99 Product overview: LF156H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF156H can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps JFET Input Operational Amplifiers 8-TO-99 -55 to 125
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 1 CIRCUIT TO99-8
J-FET Amplifier 1 Circuit TO-99-8
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF156H | 1052278-LF156H | 296-41153-ND | 687-LF156H | LF156H | LF156H | LF156H | LF156H | LF156H |
| Product Name | LF156 JFET Input Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF156H | Instrumentation, Op Amps, Buffer Amps | 5MHz 12V Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 10 to 44 volts | 10 to 44 volts | 20 volts | 10 volts | 10 volts | ||||
| VOS | 5 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |||||
| Slew Rate | 12 V/µs | 12 V/µs | 12 V/µs | 12 V/µs | 1.20E-5 V/µs | 12 V/µs | 12 V/µs | ||
| Input Voltage Noise (Vn) | 12 nV/rt.Hz |