Low Offset, Low Drift Dual JFET Input Operational Amplifier 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 002500-LF412CN/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 15 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 1mV
Family Name: LF412
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3.6mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): LT1352IN8; TL082IN; TL072ACN; KA4558I;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
J-FET Amplifier 2 Circuit 8-PDIP
Dual JFET Op Amp, 4MHz BW, 1mV Vos, 15V/µs SR, PDIP Product overview: LF412CN/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF412CN/NOPB can be used for catalog matching and distributor lookup.
OP AMP, 4MHZ, 15V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:15V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
IC, OP AMP, DUAL; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:15V/µs; Supply Voltage Range:10V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps LOW OFFSET,LOW DRIFT DUAL JFET INP OP AMP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF412CN/NOPB | 002500-LF412CN/NOPB | LF412CN/NOPB-ND | 5339274 | 5339274P | 687-LF412CN/NOPB | 41K2555 | 29AH6088 | LF412CN/NOPB | LF412CN/NOPB | LF412CN/NOPB | LF412CN/NOPB | LF412CN/NOPB |
| Product Name | LF412-N Low Offset, Low Drift Dual JFET Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF412CN/NOPB | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 4MHz 15V Operational Amplifier IC | Op Amp, 4Mhz, 15V/us, Dip-8; No. Of Amplifiers Texas Instruments | Ic, Op Amp, Dual; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 45 volts | 10 to 36 volts | 18 volts | 10 to 36 volts | 10 to 36 volts | 10 volts | 10 volts | ||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| Quiescent Current (IQ) | 3800 microamps | ||||||||||||
| CMRR | 80 dB |