Manufacturer: STMicroelectronics
Win Source Part Number: 071100-LM258AST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-MiniSO
General Purpose Amplifier 2 Circuit 8-MiniSO
General Purpose Amplifier 2 Circuit 8-MiniSO
2-Ch Op Amp, 1.1MHz GBW, 50nA Ib, 15V, MSOP Product overview: LM258AST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AST can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps Dual Low Input Bias +32 V max 40mA out
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
OP-AMP DUAL, 1.1MHZ, 0.6V/US, MINISOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:Mini SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-MiniSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 071100-LM258AST | 497-4778-6-ND | 687-LM258AST | 1892092P | 1891845 | LM258AST | LM258AST | LM258AST | LM258AST | 24AC4903 | LM258AST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AST | Instrumentation, Op Amps, Buffer Amps | 1.1MHz 15V MSOP Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp Dual, 1.1Mhz, 0.6V/us, Minisoic-8; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 30 volts | 15 volts | 30 volts | 3 volts | |||||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | |||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz |