The ISL28191 and ISL28291 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. They are fully specified to operate down to +3V single supply. These amplifiers have outputs that swing rail-to-rail and an input common mode voltage that extends to ground(ground sensing).
The ISL28191 and ISL28291 are unity gain stable with an input referred voltage noise of 1.7nV/vHz. Both parts feature 0.00018% THD+N at 1kHz.
The ISL28191 is available in the space-saving 6 Ld UTDFN (1.6mmx1.6mm) and 6 Ld SOT-23 packages. The ISL28291 is available in the 8 Ld SOIC, 10 Ld 1.8mmx1.4mm UTQFN and 10 Ld MSOP packages. All devices are guaranteed over -40°C to +125°C.
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189567-ISL28291FUZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 61MHz
Supply Current: 2.6mA
Amplifier Type: Voltage Feedback
Slew Rate: 17V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 270μV
Current - Output / Channel: 130mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL28291
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V, ±1.5V ~ 2.75V
IC OPAMP VFB 2 CIRCUIT 10MSOP Product overview: ISL28291FUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28291FUZ can be used for catalog matching and distributor lookup.
IC OPAMP VFB 2 CIRCUIT 10MSOP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 10-MSOP
OP AMP, 61 MHz, 17 V/uS, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:61MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes
IC OPAMP VFB 2 CIRCUIT 10MSOP
IC OPAMP VFB 2 CIRCUIT 10MSOP
Operational Amplifiers - Op Amps ISL28291FUZ SINGLE & DL ULTRA-LW NOISE
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28291FUZ | ISL28291FUZ-ND | 1189567-ISL28291FUZ | 687-ISL28291FUZ | ISL28291FUZ | ISL28291FUZ | 29M6932 | ISL28291FUZ | ISL28291FUZ | ISL28291FUZ |
| Product Name | Dual Supply Ultra-Low Noise, Low Distortion Rail-to-Rail Output, Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28291FUZ | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 61 Mhz, 17 V/us, Msop-10; No. Of Amplifiers Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | Single-Supply | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts | 5 volts | 3 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||||
| VOS | 0.6300 millivolts | 0.2700 millivolts | 0.2700 millivolts | 0.2700 millivolts | ||||||
| IBIAS | 3 to 6 µA | 3 µA | 3 µA | 3 µA |