onsemi Operational Amplifier IC KM4200IC8TR3

Description
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KM4200IC8TR3 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 8000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-KM4200IC8TR3
Operational Amplifier IC 687-KM4200IC8TR3
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: KM4200IC8TR3 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM4200IC8TR3 can be used for catalog matching and distributor lookup.

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: KM4200IC8TR3 from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-KM4200IC8TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - KM4200IC8TR3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
KM4200IC8TR3
Instrumentation, OP Amps, Buffer Amps KM4200IC8TR3
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - KM4200IC8TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
KM4200IC8TR3
Integrated Circuits (ICs) - Linear - Amplifiers KM4200IC8TR3
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - KM4200IC8TR3 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
KM4200IC8TR3
Instrumentation, OP Amps, Buffer Amps KM4200IC8TR3
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

IC VOLTAGE FEEDBACK 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number KM4200IC8TR3 687-KM4200IC8TR3 KM4200IC8TR3 KM4200IC8TR3 KM4200IC8TR3
Product Name Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) 3 uA Surface Mount
Life Cycle Stage Obsolete Active Active
Slew Rate 145 V/µs 145 V/µs 1.45E-4 V/µs 145 V/µs
Bandwidth 90 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD640JP - Lingto Electronic Limited
Specs
Source Current (IS) 35 milliamps
Bandwidth 350 MHz
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
10 suppliers
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2250 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers