Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Special Purpose - ISO224BDWVR ISO224BDWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812980-ISO224BDWVR Packaging: Reel Type: Isolated Mounting Style: SMD Applications: Automotive Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812980-ISO224BDWVR Packaging: Reel Type: Isolated Mounting Style: SMD Applications: Automotive Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - ISO224BDWVR - 812980-ISO224BDWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - ISO224BDWVR
812980-ISO224BDWVR
Linear - Linear - Amplifiers - Special Purpose - ISO224BDWVR 812980-ISO224BDWVR
Manufacturer: Texas Instruments Win Source Part Number: 812980-ISO224BDWVR Packaging: Reel Type: Isolated Mounting Style: SMD Applications: Automotive Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 812980-ISO224BDWVR
Packaging: Reel
Type: Isolated
Mounting Style: SMD
Applications: Automotive
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
12V SOIC Special Purpose Amplifier Ic
771-ISO224BDWVR
12V SOIC Special Purpose Amplifier Ic 771-ISO224BDWVR
Isolation Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224BDWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224BDWVR can be used for catalog matching and distributor lookup.

Isolation Amplifier, ±12V In, 8-SOIC, Military Temp Product overview: ISO224BDWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-ISO224BDWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - 296-52316-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52316-2-ND
Special Purpose Amplifiers 296-52316-2-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-52316-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52316-6-ND
Special Purpose Amplifiers 296-52316-6-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Special Purpose Amplifiers - 296-52316-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
296-52316-1-ND
Special Purpose Amplifiers 296-52316-1-ND
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - ISO224BDWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
ISO224BDWVR
Linear - Amplifiers - Special Purpose ISO224BDWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISO224BDWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO224BDWVR
Integrated Circuits (ICs) - Linear - Amplifiers ISO224BDWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Isolation Amplifiers
ISO224BDWVR
Isolation Amplifiers ISO224BDWVR
Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Isolation Amplifiers -12-V input, reinforced isolated amplifier for voltage sensing 8-SOIC -55 to 125

Buy Now Datasheet
Special Purpose Amplifiers - ISO224BDWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
ISO224BDWVR
Special Purpose Amplifiers ISO224BDWVR
Isolated IC Automotive 8-SOIC

Isolated IC Automotive 8-SOIC

Buy Now
Special Purpose Amplifiers - ISO224BDWVR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
ISO224BDWVR
Special Purpose Amplifiers ISO224BDWVR
IC ISOLATED 8SOIC

IC ISOLATED 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 812980-ISO224BDWVR 771-ISO224BDWVR 296-52316-2-ND ISO224BDWVR ISO224BDWVR ISO224BDWVR ISO224BDWVR ISO224BDWVR
Product Name Linear - Linear - Amplifiers - Special Purpose - ISO224BDWVR 12V SOIC Special Purpose Amplifier Ic Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Isolation Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers
Operating Range Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564003Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.1600 milliamps
View Details
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2449821 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details