The LF411ACN is a low-cost, high-speed JFET input operational amplifier designed for applications requiring low input offset voltage and drift. It features an internally trimmed offset voltage of 0.5 mV (typical) and an input offset voltage drift of 30 µV/°C. The amplifier operates with a low supply current of 1.8 mA while maintaining a wide gain bandwidth of 3 MHz and a high slew rate of 7 V/µs (minimum). With a high input impedance of 10^12 ,Ѷ and low input bias current of 50 pA, the LF411ACN is suitable for high-speed integrators, fast D/A converters, and sample-and-hold circuits. The device is pin-compatible with the standard LM741, allowing for easy upgrades in existing designs. It also exhibits low total harmonic distortion and fast settling time, making it a versatile choice for precision applications.
Op-Amp IC, 4MHz BW, 500uV Offset, 8-Pin DIP Product overview: LF411ACN from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF411ACN can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-PDIP
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LF411ACN | LF411ACN | LF411ACN | LF411ACN | LF411ACN | LF411ACN |
| Product Name | 4MHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Number of Pins | 8 | |||||
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts |