Texas Instruments LM258A-EP Enhanced Product Dual Operational Amplifiers LM258AMDREP

Description
Enhanced Product Dual Operational Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Operational Amplifiers 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM258A-EP Enhanced Product Dual Operational Amplifiers - LM258AMDREP - Texas Instruments
Dallas, TX, United States
LM258A-EP Enhanced Product Dual Operational Amplifiers
LM258AMDREP
LM258A-EP Enhanced Product Dual Operational Amplifiers LM258AMDREP
Enhanced Product Dual Operational Amplifiers 8-SOIC -55 to 125

Enhanced Product Dual Operational Amplifiers 8-SOIC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AMDREP - 071098-LM258AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AMDREP
071098-LM258AMDREP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AMDREP 071098-LM258AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 071098-LM258AMDREP Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071098-LM258AMDREP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22163-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22163-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22163-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22163-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22163-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22163-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22163-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22163-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22163-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 30mA 15V Operational Amplifier IC
687-LM258AMDREP
Dual 700kHz 30mA 15V Operational Amplifier IC 687-LM258AMDREP
Dual Op Amp, 700kHz GBW, 30mA, 15V, SOIC, Temp: -55 to 125C Product overview: LM258AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 30mA, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 30mA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AMDREP can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz GBW, 30mA, 15V, SOIC, Temp: -55 to 125C Product overview: LM258AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 30mA, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 30mA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM258AMDREP - Rochester Electronics
Newburyport, MA, United States
LM258A-EP Enhanced Product Dual Operational Amplifiers

LM258A-EP Enhanced Product Dual Operational Amplifiers

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AMDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM258AMDREP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM258AMDREP
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258AMDREP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM258AMDREP
Instrumentation, OP Amps, Buffer Amps LM258AMDREP
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258AMDREP
Instrumentation, OP Amps, Buffer Amps LM258AMDREP
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258AMDREP
Operational Amplifiers - Op Amps LM258AMDREP
Operational Amplifiers - Op Amps Mil Enhance Dual Op Amp

Operational Amplifiers - Op Amps Mil Enhance Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM258AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258AMDREP
Integrated Circuits (ICs) - Linear - Amplifiers LM258AMDREP
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM258AMDREP 071098-LM258AMDREP 296-22163-6-ND 687-LM258AMDREP LM258AMDREP LM258AMDREP LM258AMDREP LM258AMDREP LM258AMDREP LM258AMDREP
Product Name LM258A-EP Enhanced Product Dual Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258AMDREP Instrumentation, Op Amps, Buffer Amps Dual 700kHz 30mA 15V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
CMRR 70 dB
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 3.00E-7 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; SOIC8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
Operational Amplifier IC - 687-CLC505AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1700 V/µs
Bandwidth 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers