Low Power Dual Operational Amplifier 8-CDIP -55 to 125
General Purpose Amplifier 2 Circuit 8-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 206295-LM158J
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
LM158-N LOW POWER DUAL OPERATION
IC OPAMP GP 2 CIRCUIT 8CDIP
OP-AMP, DUAL, 1MHZ, 0.5V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 32V, ± 1.5V to ± 16V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-CDIP
IC OPAMP GP 2 CIRCUIT 8CDIP
IC OPAMP GP 2 CIRCUIT 8CDIP
Operational Amplifiers - Op Amps Dual Gen-Purp Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM158J | 296-38991-5-ND | 206295-LM158J | LM158J | LM158J | 28AH3045 | LM158J | LM158J | LM158J | LM158J |
| Product Name | LM158-N Low Power Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158J | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 1Mhz, 0.5V/us, Dip-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 3 volts | |||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 600 microamps | |||||||||
| CMRR | 70 dB | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |