General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1MHz Op Amp, 20V, 1.8mA, SOIC-8, 1Ch Product overview: LM201ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 20V, 1.8mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 20V, 1.8mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201ADR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Non-Compensated, Single TA= -25 to +85
Manufacturer: ON Semiconductor
Win Source Part Number: 018671-LM201ADR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 22 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-SOIC
OP-AMP, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C; Operating TemperatureRoHS Compliant: Yes
OP AMP, 1MHZ, 10V/uS, SOIC-8, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 5V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM201ADR2GOSCT-ND | 687-LM201ADR2G | LM201ADR2G | 018671-LM201ADR2G | LM201ADR2G | 50AC5308 | 45J0708 | LM201ADR2G | LM201ADR2G | LM201ADR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1MHz 20V 1.8mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201ADR2G | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Onsemi | Op Amp, 1Mhz, 10V/us, Soic-8, Full Reel; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||||||
| Slew Rate | 0.5000 V/µs | 10 V/µs | 0.5000 V/µs | 0.5000 V/µs | 10 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC-8 Narrow Body | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | RoHS |