Power Op Amp, 1A, 18V, TO-220-5, 100dB Gain, 0.15V/µs SR Product overview: LA6500-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 18V, 0.15V, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1A, 18V, 0.15V, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6500-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1051501-LA6500-E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 0.15 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: TO-220-5H
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 6mA
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC POWER 1 CIRCUIT TO220-5H
Operational Amplifiers - Op Amps POWER OP AMP
IC POWER 1 CIRCUIT TO220-5H
Power Amplifier 1 Circuit TO-220-5H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LA6500-E | 1051501-LA6500-E | LA6500-E | LA6500-E | LA6500-E | LA6500-E |
| Product Name | 1A 18V 0.15V TO-220 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LA6500-E | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 18 volts | 10 to 30 volts | 10 volts | 10 volts | ||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| Package Type | Rail/Tube | TO-220; TO-220-5H | TO-220; Through Hole | Through Hole | TO-220; TO-220-5 Formed Leads |