The ISL28233 and ISL28433 are dual and quad micropower, chopper stabilized operational amplifiers that are optimized for single and dual supply operation from 1.65V to 6.0V and ±0.825V to ±3.0V. Their low supply current of 18µA and wide input range enable the ISL28233, ISL28433 to be excellent general purpose op amps for a wide range of applications. The ISL28233 and ISL28433 are ideal for handheld devices that operate off 2 AA or single Li-ion batteries.brbr The ISL28233 is available in 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28433 is available in 14 Ld TSSOP, 14 Ld SOIC and 14 Ld 3mmx4mm TDFN packages. All devices operate over the temperature range of -40°C to +125°C.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN Product overview: ISL28233FRZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28233FRZ-T7A can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875594-ISL28233FRZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28233
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28233FRZT7A, ISL28233FRZ-T7ADKR, ISL28233FRZ-T7ATR, ISL28233FRZ-T7A-ND, ISL28233FRZ-T7ACT
Operational Amplifiers - Op Amps ISL28233FRZ DUAL MIC PWR ZERO-DRIFT AMPS
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
IC OPAMP CHOPPER 400KHZ RRO 8DFN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ISL28233FRZ-T7A | ISL28233FRZ-T7ATR-ND | 687-ISL28233FRZ-T7A | 875594-ISL28233FRZ-T7A | ISL28233FRZ-T7A | ISL28233FRZ-T7A | ISL28233FRZ-T7A | ISL28233FRZ-T7A | ISL28233FRZ-T7A | 391-ISL28233FRZ-T7A |
| Product Name | Dual Micropower, Chopper Stabilized, RRIO Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28233FRZ-T7A | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP CHOPPER 400KHZ RRO 8DFN |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||||
| Source Current (IS) | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | 0.0180 milliamps | ||||||
| VOS | 0.0060 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||||
| IBIAS | 1.80E-4 to 3.00E-4 µA | 1.80E-4 µA | 1.80E-4 µA |