The LF347MX/NOPB is a quad JFET input operational amplifier from Texas Instruments, designed for applications requiring high speed and low noise. It features an internally trimmed offset voltage of 5 mV maximum, low input bias current of 50 pA, and low input noise current of 0.01 pA/,àöHz. The amplifier offers a wide gain bandwidth of 4 MHz and a high slew rate of 13 V/Oºs, making it suitable for fast signal processing tasks. With a high input impedance of 10^12 Ω and low total harmonic distortion of ,â§0.02%, the LF347MX/NOPB is ideal for precision applications. It operates with a low supply current of 7.2 mA and has a fast settling time of 2 Oºs to 0.01%. The device is available in a 14-pin SOIC package and is rated for operation within a temperature range of 0 to 70°C. This operational amplifier is suitable for use in high-speed integrators, fast D/A converters, and sample-and-hold circuits.
Wide Bandwidth Quad JFET Input Operational Amplifiers 14-SOIC 0 to 70
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 002475-LF347MX/NOPB
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Family Name: LF347
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 7.2mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): BA2902YF-CE2; TL064AMDT; TL064MDT;
Introduction Date: September 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Wide bandwidth quad JFET input operational amplifiers 14-SOIC 0 to 70 Product overview: LF347MX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF347MX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
OP-AMP, QUAD, 4MHZ, 13V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:8V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating TemperatureRoHS Compliant: Yes
Operational Amplifiers - Op Amps WIDE BW QUAD JFET INPUT OP AMP
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF347MX/NOPB | 296-47330-6-ND | 002475-LF347MX/NOPB | 687-LF347MX/NOPB | LF347MX/NOPB | LF347MX/NOPB | 29AH6084 | LF347MX/NOPB | LF347MX/NOPB | LF347MX/NOPB |
| Product Name | LF347-N Wide Bandwidth Quad JFET Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF347MX/NOPB | Quad SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 4Mhz, 13V/us, Soic-14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 36 volts | 8 to 36 volts | 10 volts | 10 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |