Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, CDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1196617-LM101AJ/883
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Operational Amplifier 8-CDIP -55 to 125 Product overview: LM101AJ/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM101AJ/883 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8CDIP
General Purpose Amplifier 1 Circuit 8-CDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM101AJ/883 | LM101AJ/883 | 1196617-LM101AJ/883 | 687-LM101AJ/883 | LM101AJ/883 | LM101AJ/883 |
| Product Name | LM101AQML Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM101AJ/883 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP8 | Rail/Tube | Through Hole | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Active | Active | ||||
| Slew Rate | 10 V/µs | 0.2000 V/µs | 0.2000 V/µs | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Number of Devices | 1 |