The ISL55001 is a high speed, low power, low cost monolithic operational amplifier. The ISL55001 is unity-gain stable and features a 300V/µs slew rate and 220MHz bandwidth while requiring only 9mA of supply current.brbr The power supply operating range of the ISL55001 is from ±15V down to ±2.5V. For single-supply operation, the ISL55001 operates from 30V down to 5V. The ISL55001 also features an extremely wide output voltage swing of -12.75V/+13.4V with VsubS/sub = ±15V and RsubL/sub = 1k?.brbr At a gain of +1, the ISL55001 has a -3dB bandwidth of 220MHz with a phase margin of 50°. Because of its conventional voltage-feedback topology, the ISL55001 allows the use of reactive or non-linear elements in its feedback network. This versatility combined with low cost and 140mA of output-current drive makes the ISL55001 an ideal choice for price-sensitive applications requiring low power and high speed.brbr The ISL55001 is available in an 8 Ld SO package and specified for operation over the full -40°C to +85°C temperature range.
Renesas Electronics ISL55001IBZ-T7
Renesas Electronics ISL55001IBZ-T7
Renesas Electronics ISL55001IBZ-T7
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 122886-ISL55001IBZ-T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 220MHz
Amplifier Type: Voltage Feedback
Slew Rate: 280 V/μs
Current - Input Bias: 1.72μA
Voltage - Input Offset: 60μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 30 V, ±2.25 V to 15 V
Operating Supply Current: 9mA
Channel Output Current: 145mA
Gain Bandwidth Product (GBP): 70MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: ISL55001IBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL55001IBZ-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Operational Amplifiers - Op Amps ISL58831CRZ DL LASER DRVR W/APC AMP
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:220MHz; Slew Rate:280V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 220MHZ, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:220MHz; Slew Rate:280V/µs; Supply Voltage Range:5V to 30V, ± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Renesas Electronics Corporation | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ISL55001IBZ-T7 | 2636946 | ISL55001IBZ-T7DKR-ND | 122886-ISL55001IBZ-T7 | 687-ISL55001IBZ-T7 | ISL55001IBZ-T7 | ISL55001IBZ-T7 | ISL55001IBZ-T7 | ISL55001IBZ-T7 | ISL55001IBZ-T7 | 79K7040 | 84AC6974 |
| Product Name | High Supply Voltage 220MHz Unity-Gain Stable Operational Amplifier | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL55001IBZ-T7 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Full Reel; No. Of Amplifiers Renesas | Opamp, 220Mhz, -40 To 85Deg C; No. Of Amplifiers Renesas |
| Features | Single-Supply | |||||||||||
| Supply Voltage (VS) | 5 to 30 volts | 4.5 to 30 volts | 5 volts | 4.5 volts | 4.5 volts | 2.5 to 15 volts | ||||||
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | |||||||
| VOS | 3 millivolts | 0.0600 millivolts | 0.0600 millivolts | 0.0600 millivolts | ||||||||
| IBIAS | 1.72 to 3.5 µA | 1.72 µA | 1.72 µA | 1.72 µA |