Operational Amplifier and Voltage Reference 14-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1196687-LM10CWM
Packaging: Tube
Mounting Style: SMD
Supply Current: 300μA
Amplifier Type: General Purpose
Current - Input Bias: 12nA
Voltage - Input Offset: 500μV
Current - Output / Channel: 20mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM10
Manufacturer Pack Quantity: 50
MSL Level: 2A (4 Weeks)
Supply Voltage , Single/Dual (±): 1.1V ~ 40V, ±0.55V ~ 20V
Op Amp, Voltage Ref, 1Ch, 20V, 90dB CMRR, 90kHz GBW, SOIC Product overview: LM10CWM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 90kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, 90kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM10CWM can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Operational Amplifier and Voltage Reference 14-SOIC 0 to 70
General Purpose Amplifier 1 Circuit 14-SOIC
IC OPAMP GP 1 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM10CWM | LM10CWM-ND | 1196687-LM10CWM | 687-LM10CWM | LM10CWM | LM10CWM | LM10CWM | LM10CWM | LM10CWM |
| Product Name | LM10 Operational Amplifier and Voltage Reference | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CWM | 20V 90kHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1.1 to 45 volts | 1.1 to 40 volts | 20 volts | 40 volts | 1.1 volts | ||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 500 microamps | ||||||||
| CMRR | 93 dB | ||||||||
| GBW | 0.0900 MHz |