Low Power Quad Operational Amplifier 14-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1052700-LM124J/PB
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quad Op Amp, 1MHz GBW, 16V, CDIP, -55 to 125C Product overview: LM124J/PB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM124J/PB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-CDIP
Operational Amplifiers - Op Amps Lo Pwr Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
IC OPAMP GP 4 CIRCUIT 14CDIP
General Purpose Amplifier 4 Circuit 14-CDIP
IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Slew Rate:0.5V/µs; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; MSL:-; SVHC:No SVHC (15-Jan-2019); Gain Bandwidth:1.2MHz; No. of RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM124J/PB | 1977200 | 1977200P | 1052700-LM124J/PB | 687-LM124J/PB | 296-38975-5-ND | LM124J/PB | LM124J/PB | LM124J/PB | LM124J/PB | LM124J/PB | 29AH6201 |
| Product Name | LM124-N Low Power Quad Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM124J/PB | Quad 1MHz 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad; No. Of Amplifiers Texas Instruments |
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 16 volts | 3 volts | 3 volts | |||||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||||
| CMRR | 70 dB | |||||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |