ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100BP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100BP can be used for catalog matching and distributor lookup.
Isolation Amplifier, 1 Func, 750V Isolation-Min, 0.06MHz Band Width, BIPolar, CDIP18
IC OPAMP ISOLATION 1 CIRC 18CDIP
Isolation Amplifier 1 Circuit 18-CDIP
IC OPAMP ISOLATION 1 CIRC 18CDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ISO100BP | ISO100BP | ISO100BP | ISO100BP | ISO100BP |
| Product Name | 750V 60kHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Slew Rate | 0.3100 V/µs | 0.3100 V/µs | 0.3100 V/µs | 3.10E-7 V/µs | |
| Bandwidth | 0.0600 MHz | 0.0600 MHz | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Rail/Tube | DIP; CDIP; CDIP18 | Through Hole | DIP; CDIP; 18-CDIP (0.300\", 7.62mm) | 18-CDIP (0.300, 7.62mm) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed |