Precision Switched Integrator Transimpedance Amplifier 14-SOIC
Transimpedance Amp IC, 2MHz GBW, 18V, 1-Ch, SOIC-14 Product overview: IVC102U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-IVC102U can be used for catalog matching and distributor lookup.
Switched Integrator Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 018135-IVC102U
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Transimpedance
Slew Rate: 3 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 18 V
Operating Supply Current: 4.1mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Sensing & Instrumentation
IC SW INTEG 1 CIRCUIT 14SOIC
IC SW INTEG 1 CIRCUIT 14SOIC
IC SW INTEG 1 CIRCUIT 14SOIC
AMP INTEG TRANSIMPEDANCE, SOIC14; Supply Voltage:15V; Gain Bandwidth:2MHz; Input Current Min:-100µA; Input Current Max:100µA; Differential Output Voltage:-; Amplifier Case Style:SOIC; No. of Pins:14Pins; Output Resistance:2kohm; RoHS Compliant: Yes
Transimpedance Amplifiers Prec Swtched Integ Transimpedance
Switched Integrator Amplifier 1 Circuit 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | IVC102U | 687-IVC102U | IVC102U-ND | 018135-IVC102U | IVC102U | IVC102U | IVC102U | 28AH2727 | IVC102U | IVC102U |
| Product Name | IVC102 Precision Switched Integrator Transimpedance Amplifier | 2MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - IVC102U | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amp Integ Transimpedance, Soic14; Supply Voltage Texas Instruments | Transimpedance Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 15 volts | 4.75 to 18 volts | 9.5 volts | 36 volts | ||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs |