Operational Amplifier 8-CDIP -55 to 125
Op Amp, 1MHz GBW, 700uV Vos, 80dB CMRR, 1.8mA, 125C, CDIP Product overview: LM101AJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM101AJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196616-LM101AJ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 8-CDIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 700μV
Family Name: LM101A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-CERDIP
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 10 V ~ 44 V, ±5 V ~ 22 V
Alternative Parts (Cross-Reference): LM101AJ8; M38510/10103SPA; LM101AJ8/883;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit 8-CDIP
IC OPAMP GP 1 CIRCUIT 8CDIP
General Purpose Amplifier 1 Circuit 8-CDIP
IC OPAMP GP 1 CIRCUIT 8CDIP
Operational Amplifiers - Op Amps Operational Amplifier 8-CDIP -55 to 125
OPAMP, -55 TO 125DEG C ROHS COMPLIANT: NO
IC OPAMP GP 1 CIRCUIT 8CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM101AJ | 687-LM101AJ | 1196616-LM101AJ | 296-38971-5-ND | LM101AJ | LM101AJ | LM101AJ | LM101AJ | 26AJ7111 | LM101AJ |
| Product Name | LM101A-N Operational Amplifier | 1MHz 1.8mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM101AJ | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, -55 To 125Deg C Rohs Compliant Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 10 to 44 volts | 10 volts | 10 volts | |||||||
| VOS | 2 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz | ||||||
| Slew Rate | 0.5000 V/µs | 10 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |||
| Input Voltage Noise (Vn) | 15 nV/rt.Hz |