General Purpose Amplifier 2 Circuit 16-SO
General Purpose Amplifier 2 Circuit 16-SO
General Purpose Amplifier 2 Circuit 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 018235-L272D013TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 15mV
Family Name: L272
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4 V to 28 V, ±2 V to 14 V
Operating Supply Current: 8mA
Channel Output Current: 1A
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): L272D2; KA334D_NL; L272D2TF; L272AD2;
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Dual Op Amp, 250kHz BW, 1A Out, SOIC, Bipolar Product overview: L272D013TR from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250kHz, 1A, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250kHz, 1A, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-L272D013TR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 16SO
IC OPAMP GP 2 CIRCUIT 16SO
IC OPAMP GP 2 CIRCUIT 16SO
OPAMP, 350KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Operational Amplifier, Dual, 250 kHz, 2, 1 V/ s, 4V to 28V, SOIC, 16 RoHS Compliant: Yes
Operational Amplifiers - Op Amps DUAL Pwr Op Amp
General Purpose Amplifier 2 Circuit 16-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8854-6-ND | 018235-L272D013TR | 687-L272D013TR | 151873 | L272D013TR | L272D013TR | L272D013TR | 69AH0678 | 45Y5608 | L272D013TR | L272D013TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - L272D013TR | Dual 250kHz 1A SOIC Operational Amplifier IC | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 350Khz, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Operational Amplifier, Dual, 250 Khz, 2, 1 V/ S, 4V To 28V, Soic, 16 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | |||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | 16-SO | Tape and Reel | SO-16 | Surface Mount | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage (VS) | 4 to 28 volts | 14 volts | 4 volts | 4 volts |