Monolithic Sample and Hold Circuit 8-PDIP 0 to 70
Sample & Hold Amp, 1-CH, 1MHz, 15V, PDIP Product overview: LF398N/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398N/NOPB can be used for catalog matching and distributor lookup.
Sample and Hold Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 002492-LF398N/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC SAMPL/HOLD 1 CIRCUIT 8DIP
IC SAMPL/HOLD 1 CIRCUIT 8DIP
Sample and Hold Amplifier 1 Circuit 8-PDIP
SAMPLE & HOLD AMP, 1MHZ, 20US, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Acquisition Time:20µs; Input Offset Voltage:2mV; Amplifier Case Style:DIP; No. of Pins:8Pins; Supply Voltage Range:± 5V to ± 18V; Settling Time:-; RoHS Compliant: Yes
IC SAMPL/HOLD 1 CIRCUIT 8DIP
Sample & Hold Amplifiers MONOLITHIC SAMPLE & HOLD CIRCUIT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF398N/NOPB | 687-LF398N/NOPB | LF398N/NOPB-ND | 002492-LF398N/NOPB | LF398N/NOPB | LF398N/NOPB | LF398N/NOPB | 17AH9108 | LF398N/NOPB | LF398N/NOPB |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | 1MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398N/NOPB | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amp, 1Mhz, 20Us, Dip-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amplifiers |
| Device Type | Sample and Hold Amplifiers | Sample and Hold Amplifiers | ||||||||
| Package Type | PDIP,SOIC,TO-99 | Rail/Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 15 volts | 5 to 18 volts | 10 volts | 10 volts | ||||||
| Bandwidth | 1 MHz |